POWER SUPPLY 65W 15V 4.33A USB C
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1939-RR9KG4330USBCCIMR6B-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply; Medical Power Supply; 1 |
| Form Factor | Desktop / Free Standing; Wall Mount |
| Operating Temperature | -20 to 40 C (-4 to 104 F) |
| AC Output Voltage | 15.0 volts |