SMA ANTENNA,WITH ELBOW, 617 - 27
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 2073-RFA-100-015-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 788.5 to 2200.0 MHz |
| Gain | 3 dB |
Dual slant ±45°