Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 14 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B10-14-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 14 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 14 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 14 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0654 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 14 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0654
Ffc/fpc Connector, Receptacle, 14 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0654
FFC/FPC CONNECTOR, RECEPTACLE, 14 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 14 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0654
Product Name Ffc/fpc Connector, Receptacle, 14 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details