Altech Corp.
Terminal Blocks
30.305
Description
PCB Plug, 5 Pole, 5.00mm
Request a Quote
Email Supplier
Description
PCB Plug, 5 Pole, 5.00mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30.305 |
|
Product Name
|
Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details