Aaeon Systems Inc. Industrial Motherboard With Intel Core i7/i5/i3 Processor IMBA-967

Description
IMBA-967 encompasses the Intel® 32 nm Core™ i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces for expansion flexibility. On top of that, there is a wide variety of I/O ports including six COM ports, twelve USB 2.0 ports, one keyboard/mouse port and supports 8-bit digital programmable I/O along with three BTX type Audio Jacks. IMBA-967 has six onboard SATA ports; two SATA III (supporting 6.0 Gb/s) and four SATA II (supporting 3.0 Gb/s). There are also two built-in Gigabit Ethernet ports where LAN 1 incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset. Applications Factory Automation Industrial Automation Network Security Features Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller Intel Q67 Dual-Channel DDR3 1066/1333 Memory (Up To 32 GB) Intel 10/100/1000Base-TX Ethernet x 2 (LAN1 Supports IntelR iAMT 7.0) Intel Integrated GPU Support Dual Display By VGA, DVI, HDMI HDAC With Realtek ALC888 SATA 6.0Gb/s and 3.0Gb/s x 6, Support RAID 0/1/5/10 USB2.0 x 12, COM x 4, LPT x 1 , IrDA x 1 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI-E [x1] x 1 , PCI x 4
Description
IMBA-967 encompasses the Intel® 32 nm Core™ i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces for expansion flexibility. On top of that, there is a wide variety of I/O ports including six COM ports, twelve USB 2.0 ports, one keyboard/mouse port and supports 8-bit digital programmable I/O along with three BTX type Audio Jacks. IMBA-967 has six onboard SATA ports; two SATA III (supporting 6.0 Gb/s) and four SATA II (supporting 3.0 Gb/s). There are also two built-in Gigabit Ethernet ports where LAN 1 incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset. Applications Factory Automation Industrial Automation Network Security Features Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller Intel Q67 Dual-Channel DDR3 1066/1333 Memory (Up To 32 GB) Intel 10/100/1000Base-TX Ethernet x 2 (LAN1 Supports IntelR iAMT 7.0) Intel Integrated GPU Support Dual Display By VGA, DVI, HDMI HDAC With Realtek ALC888 SATA 6.0Gb/s and 3.0Gb/s x 6, Support RAID 0/1/5/10 USB2.0 x 12, COM x 4, LPT x 1 , IrDA x 1 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI-E [x1] x 1 , PCI x 4

Suppliers

Company
Product
Description
Supplier Links
Industrial Motherboard With Intel Core i7/i5/i3 Processor - IMBA-967 - Aaeon Systems Inc.
Brea, CA, USA
Industrial Motherboard With Intel Core i7/i5/i3 Processor
IMBA-967
Industrial Motherboard With Intel Core i7/i5/i3 Processor IMBA-967
IMBA-967 encompasses the Intel® 32 nm Core™ i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces for expansion flexibility. On top of that, there is a wide variety of I/O ports including six COM ports, twelve USB 2.0 ports, one keyboard/mouse port and supports 8-bit digital programmable I/O along with three BTX type Audio Jacks. IMBA-967 has six onboard SATA ports; two SATA III (supporting 6.0 Gb/s) and four SATA II (supporting 3.0 Gb/s). There are also two built-in Gigabit Ethernet ports where LAN 1 incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset. Applications Factory Automation Industrial Automation Network Security Features Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller Intel Q67 Dual-Channel DDR3 1066/1333 Memory (Up To 32 GB) Intel 10/100/1000Base-TX Ethernet x 2 (LAN1 Supports IntelR iAMT 7.0) Intel Integrated GPU Support Dual Display By VGA, DVI, HDMI HDAC With Realtek ALC888 SATA 6.0Gb/s and 3.0Gb/s x 6, Support RAID 0/1/5/10 USB2.0 x 12, COM x 4, LPT x 1 , IrDA x 1 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI-E [x1] x 1 , PCI x 4

IMBA-967 encompasses the Intel® 32 nm Core™ i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces for expansion flexibility. On top of that, there is a wide variety of I/O ports including six COM ports, twelve USB 2.0 ports, one keyboard/mouse port and supports 8-bit digital programmable I/O along with three BTX type Audio Jacks. IMBA-967 has six onboard SATA ports; two SATA III (supporting 6.0 Gb/s) and four SATA II (supporting 3.0 Gb/s). There are also two built-in Gigabit Ethernet ports where LAN 1 incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset.

Applications

  • Factory Automation
  • Industrial Automation
  • Network Security

Features

  • Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller
  • Intel Q67
  • Dual-Channel DDR3 1066/1333 Memory (Up To 32 GB)
  • Intel 10/100/1000Base-TX Ethernet x 2 (LAN1 Supports IntelR iAMT 7.0)
  • Intel Integrated GPU Support Dual Display By VGA, DVI, HDMI
  • HDAC With Realtek ALC888
  • SATA 6.0Gb/s and 3.0Gb/s x 6, Support RAID 0/1/5/10
  • USB2.0 x 12, COM x 4, LPT x 1 , IrDA x 1
  • PCI-E [x16] x 1, PCI-E [x4] x 1, PCI-E [x1] x 1 , PCI x 4
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number IMBA-967
Product Name Industrial Motherboard With Intel Core i7/i5/i3 Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX Intel Atom 230 Industrial Motherboard - CEX-i2302 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
Embedded Motherboard With Onboard Intel Atom N270 Processor - EMB-9459T Rev. A - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details