Glenair, Inc. Connector Backshell MS3057-12A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-12A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-12A
Connector Backshell MS3057-12A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 20, 22, Aluminium; Connector Shell Size Glenair - 96AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20, 22, Aluminium; Connector Shell Size Glenair
96AH5837
Cable Clamp, Size 20, 22, Aluminium; Connector Shell Size Glenair 96AH5837
CABLE CLAMP, SIZE 20, 22, ALUMINIUM; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors

CABLE CLAMP, SIZE 20, 22, ALUMINIUM; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-12A 96AH5837
Product Name Connector Backshell Cable Clamp, Size 20, 22, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5749191-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details