Glenair, Inc. Connector Backshell MS27506F16-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506F16-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506F16-2
Connector Backshell MS27506F16-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Circular Strain Relief, Size 16/17, Alum; Connector Shell Size Glenair - 34AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 16/17, Alum; Connector Shell Size Glenair
34AC1051
Circular Strain Relief, Size 16/17, Alum; Connector Shell Size Glenair 34AC1051
CIRCULAR STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16 / 17; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular ConnectorsRoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16 / 17; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506F16-2 34AC1051
Product Name Connector Backshell Circular Strain Relief, Size 16/17, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5207908-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details