Glenair, Inc. Shrink Boot Adapter, Size 8, Alu; Connector Shell Size Glenair M85049/62-08W

Description
SHRINK BOOT ADAPTER, SIZE 8, ALU; Connector Shell Size:8; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Datasheet
Description
SHRINK BOOT ADAPTER, SIZE 8, ALU; Connector Shell Size:8; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Boot Adapter, Size 8, Alu; Connector Shell Size Glenair - 97AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Boot Adapter, Size 8, Alu; Connector Shell Size Glenair
97AH3321
Shrink Boot Adapter, Size 8, Alu; Connector Shell Size Glenair 97AH3321
SHRINK BOOT ADAPTER, SIZE 8, ALU; Connector Shell Size:8; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

SHRINK BOOT ADAPTER, SIZE 8, ALU; Connector Shell Size:8; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH3321
Product Name Shrink Boot Adapter, Size 8, Alu; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5206390-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details