Glenair, Inc. Strain Relief, Sz 10, 15.4Mm, Alum; Connector Shell Size Glenair M85049/60-1A10

Description
STRAIN RELIEF, SZ 10, 15.4MM, ALUM; Connector Shell Size:10; Cable Diameter Max:15.4mm; Strain Relief Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SZ 10, 15.4MM, ALUM; Connector Shell Size:10; Cable Diameter Max:15.4mm; Strain Relief Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Sz 10, 15.4Mm, Alum; Connector Shell Size Glenair - 97AH3222 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Sz 10, 15.4Mm, Alum; Connector Shell Size Glenair
97AH3222
Strain Relief, Sz 10, 15.4Mm, Alum; Connector Shell Size Glenair 97AH3222
STRAIN RELIEF, SZ 10, 15.4MM, ALUM; Connector Shell Size:10; Cable Diameter Max:15.4mm; Strain Relief Material:Aluminum; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, SZ 10, 15.4MM, ALUM; Connector Shell Size:10; Cable Diameter Max:15.4mm; Strain Relief Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH3222
Product Name Strain Relief, Sz 10, 15.4Mm, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details