Glenair, Inc. Circular Contact, Socket, 24Awg, Crimp; Product Range Glenair 858-042-04B

Description
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 792 Series Connectors
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 792 Series Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 24Awg, Crimp; Product Range Glenair - 57AK7377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 24Awg, Crimp; Product Range Glenair
57AK7377
Circular Contact, Socket, 24Awg, Crimp; Product Range Glenair 57AK7377
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 792 Series Connectors

CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 792 Series Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7377
Product Name Circular Contact, Socket, 24Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6804968 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details