Gilson Company, Inc. 60 Minute Timer, 240V/50Hz TSA-1167F

Description
Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted, countdown resumes from paused time. Electronics are mounted in a stainless steel case. The timer has a three-wire receptacle for timed devices. TSA-169RF has two 6ft (3m) three-wire cords without plugs for connection to mains and machine. Overall Size: 4.5x5x5.5in (114x127x140mm), WxDxH. Est Ship Wt.: 3lb (1kg).
Description
Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted, countdown resumes from paused time. Electronics are mounted in a stainless steel case. The timer has a three-wire receptacle for timed devices. TSA-169RF has two 6ft (3m) three-wire cords without plugs for connection to mains and machine. Overall Size: 4.5x5x5.5in (114x127x140mm), WxDxH. Est Ship Wt.: 3lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
60 Minute Timer, 240V/50Hz - TSA-1167F - Gilson Company, Inc.
Lewis Center, OH, USA
60 Minute Timer, 240V/50Hz
TSA-1167F
60 Minute Timer, 240V/50Hz TSA-1167F
Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted, countdown resumes from paused time. Electronics are mounted in a stainless steel case. The timer has a three-wire receptacle for timed devices. TSA-169RF has two 6ft (3m) three-wire cords without plugs for connection to mains and machine. Overall Size: 4.5x5x5.5in (114x127x140mm), WxDxH. Est Ship Wt.: 3lb (1kg).

Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted, countdown resumes from paused time. Electronics are mounted in a stainless steel case. The timer has a three-wire receptacle for timed devices. TSA-169RF has two 6ft (3m) three-wire cords without plugs for connection to mains and machine. Overall Size: 4.5x5x5.5in (114x127x140mm), WxDxH. Est Ship Wt.: 3lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Digital Timers
Product Number TSA-1167F
Product Name 60 Minute Timer, 240V/50Hz
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 2805530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details