Gilson Company, Inc. Vacuum Pump, 1/2-Hp, w/Gauge, 110V/60Hz MA-27A

Description
These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the same vacuum capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a 2.5in (64mm) diameter Bourdon-style 0-30in (0-762mm) vacuum gauge is mounted on the intake side. A gas ballast valve permits purging of water vapor. The handy plastic grip handle allows easy portability. Dimensions: 14x5.25x11in (355x133x279mm), WxDxH. Est. Ship Wt.: 32lb (15kg). MA-28 two-stage, belt drive, rotary vane pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and on/off switch. A one-year manufacturer parts and labor guarantee is standard. The exhaust dome and baffle condense oil spray for cleaner operation. Base Dimensions: 18.5x10x10.75in (470x254x273mm), WxDxH. Est. Ship Wt.: 40lb (18kg). MA-29 two-stage, belt drive, rotary vane pump has high vacuum capacity and good free air capacity for higher volume applications. The heavy-duty unit features cast-iron construction, quiet operation and long service life. Pump is supplied with motor, pulley and belt with guard mounted on a sturdy steel base. An oil sight gauge, drain cock, and standard 7/8in intake fitting are also included. The initial fill and an extra quart of oil are provided. A gas ballast valve is fitted for purging water vapor and other condensates. Pump recovers from atmospheric exposure to guaranteed 100Torr in one to three minutes. 17.3x11.5x13in (438x292x330mm), WxDxH. Est. Ship Wt.: 110lb (50kg). MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…
Description
These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the same vacuum capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a 2.5in (64mm) diameter Bourdon-style 0-30in (0-762mm) vacuum gauge is mounted on the intake side. A gas ballast valve permits purging of water vapor. The handy plastic grip handle allows easy portability. Dimensions: 14x5.25x11in (355x133x279mm), WxDxH. Est. Ship Wt.: 32lb (15kg). MA-28 two-stage, belt drive, rotary vane pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and on/off switch. A one-year manufacturer parts and labor guarantee is standard. The exhaust dome and baffle condense oil spray for cleaner operation. Base Dimensions: 18.5x10x10.75in (470x254x273mm), WxDxH. Est. Ship Wt.: 40lb (18kg). MA-29 two-stage, belt drive, rotary vane pump has high vacuum capacity and good free air capacity for higher volume applications. The heavy-duty unit features cast-iron construction, quiet operation and long service life. Pump is supplied with motor, pulley and belt with guard mounted on a sturdy steel base. An oil sight gauge, drain cock, and standard 7/8in intake fitting are also included. The initial fill and an extra quart of oil are provided. A gas ballast valve is fitted for purging water vapor and other condensates. Pump recovers from atmospheric exposure to guaranteed 100Torr in one to three minutes. 17.3x11.5x13in (438x292x330mm), WxDxH. Est. Ship Wt.: 110lb (50kg). MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump, 1/2-Hp, w/Gauge, 110V/60Hz - MA-27A - Gilson Company, Inc.
Lewis Center, OH, USA
Vacuum Pump, 1/2-Hp, w/Gauge, 110V/60Hz
MA-27A
Vacuum Pump, 1/2-Hp, w/Gauge, 110V/60Hz MA-27A
These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the same vacuum capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a 2.5in (64mm) diameter Bourdon-style 0-30in (0-762mm) vacuum gauge is mounted on the intake side. A gas ballast valve permits purging of water vapor. The handy plastic grip handle allows easy portability. Dimensions: 14x5.25x11in (355x133x279mm), WxDxH. Est. Ship Wt.: 32lb (15kg). MA-28 two-stage, belt drive, rotary vane pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and on/off switch. A one-year manufacturer parts and labor guarantee is standard. The exhaust dome and baffle condense oil spray for cleaner operation. Base Dimensions: 18.5x10x10.75in (470x254x273mm), WxDxH. Est. Ship Wt.: 40lb (18kg). MA-29 two-stage, belt drive, rotary vane pump has high vacuum capacity and good free air capacity for higher volume applications. The heavy-duty unit features cast-iron construction, quiet operation and long service life. Pump is supplied with motor, pulley and belt with guard mounted on a sturdy steel base. An oil sight gauge, drain cock, and standard 7/8in intake fitting are also included. The initial fill and an extra quart of oil are provided. A gas ballast valve is fitted for purging water vapor and other condensates. Pump recovers from atmospheric exposure to guaranteed 100Torr in one to three minutes. 17.3x11.5x13in (438x292x330mm), WxDxH. Est. Ship Wt.: 110lb (50kg). MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…

These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications.

MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg).

MA-24 offers the same vacuum capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 22lb (10kg).

MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a 2.5in (64mm) diameter Bourdon-style 0-30in (0-762mm) vacuum gauge is mounted on the intake side. A gas ballast valve permits purging of water vapor. The handy plastic grip handle allows easy portability. Dimensions: 14x5.25x11in (355x133x279mm), WxDxH. Est. Ship Wt.: 32lb (15kg).

MA-28 two-stage, belt drive, rotary vane pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and on/off switch. A one-year manufacturer parts and labor guarantee is standard. The exhaust dome and baffle condense oil spray for cleaner operation. Base Dimensions: 18.5x10x10.75in (470x254x273mm), WxDxH. Est. Ship Wt.: 40lb (18kg).

MA-29 two-stage, belt drive, rotary vane pump has high vacuum capacity and good free air capacity for higher volume applications. The heavy-duty unit features cast-iron construction, quiet operation and long service life. Pump is supplied with motor, pulley and belt with guard mounted on a sturdy steel base. An oil sight gauge, drain cock, and standard 7/8in intake fitting are also included. The initial fill and an extra quart of oil are provided. A gas ballast valve is fitted for purging water vapor and other condensates. Pump recovers from atmospheric exposure to guaranteed 100Torr in one to three minutes. 17.3x11.5x13in (438x292x330mm), WxDxH. Est. Ship Wt.: 110lb (50kg).

MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number MA-27A
Product Name Vacuum Pump, 1/2-Hp, w/Gauge, 110V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details