Gilson Company, Inc. Concrete Moisture Encounter 4 HM-668A

Description
The nondestructive Concrete Moisture Encounter measures moisture content using impedance measurements from electrodes located on the base of the meter. The Model HM-668A offers instant and accurate results. The Encounter is user calibrated at the start of each use. A pointer on the analog display moves to the calibration mark for accurate repeatable readings. After calibration, the meter is pressed firmly onto concrete, cement, or gypsum surface. The electrodes make contact, and the analog display shows readings of 06% moisture in concrete or 010% moisture in gypsum. The hand-held, ABS plastic meter has 9V battery power with low battery LED indicator. A one year warranty applies. Dimensions: 6x3x1.5in (152x76x38mm). Est. Ship Wt.: 1lb (0.5kg).
Description
The nondestructive Concrete Moisture Encounter measures moisture content using impedance measurements from electrodes located on the base of the meter. The Model HM-668A offers instant and accurate results. The Encounter is user calibrated at the start of each use. A pointer on the analog display moves to the calibration mark for accurate repeatable readings. After calibration, the meter is pressed firmly onto concrete, cement, or gypsum surface. The electrodes make contact, and the analog display shows readings of 06% moisture in concrete or 010% moisture in gypsum. The hand-held, ABS plastic meter has 9V battery power with low battery LED indicator. A one year warranty applies. Dimensions: 6x3x1.5in (152x76x38mm). Est. Ship Wt.: 1lb (0.5kg).

Suppliers

Company
Product
Description
Supplier Links
Concrete Moisture Encounter 4 - HM-668A - Gilson Company, Inc.
Lewis Center, OH, USA
Concrete Moisture Encounter 4
HM-668A
Concrete Moisture Encounter 4 HM-668A
The nondestructive Concrete Moisture Encounter measures moisture content using impedance measurements from electrodes located on the base of the meter. The Model HM-668A offers instant and accurate results. The Encounter is user calibrated at the start of each use. A pointer on the analog display moves to the calibration mark for accurate repeatable readings. After calibration, the meter is pressed firmly onto concrete, cement, or gypsum surface. The electrodes make contact, and the analog display shows readings of 06% moisture in concrete or 010% moisture in gypsum. The hand-held, ABS plastic meter has 9V battery power with low battery LED indicator. A one year warranty applies. Dimensions: 6x3x1.5in (152x76x38mm). Est. Ship Wt.: 1lb (0.5kg).

The nondestructive Concrete Moisture Encounter measures moisture content using impedance measurements from electrodes located on the base of the meter. The Model HM-668A offers instant and accurate results. The Encounter is user calibrated at the start of each use. A pointer on the analog display moves to the calibration mark for accurate repeatable readings. After calibration, the meter is pressed firmly onto concrete, cement, or gypsum surface. The electrodes make contact, and the analog display shows readings of 06% moisture in concrete or 010% moisture in gypsum. The hand-held, ABS plastic meter has 9V battery power with low battery LED indicator. A one year warranty applies. Dimensions: 6x3x1.5in (152x76x38mm). Est. Ship Wt.: 1lb (0.5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Moisture Meters
Product Number HM-668A
Product Name Concrete Moisture Encounter 4
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensor Components - HPP845E131 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details