Giga-tronics Incorporated RF Power Meter 8542C

Description
The 8542C is a used GPIB Universal RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz - 40 GHz Accuracy or Linnearity: GPIB Interfaces/Other: 1.2% Min/Max Display Resolution: 0.001 dB - 1 dB Min/Max Power: 0.001 uW - 50.119 W Number of channels: 2 The Gigatronics 8542C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. The 8542C has built-in features such as dual sensor input, power sweep calibration and frequency calibration providing an unequalled degree of measurement accuracy up to 40 GHz.
Datasheet
Description
The 8542C is a used GPIB Universal RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz - 40 GHz Accuracy or Linnearity: GPIB Interfaces/Other: 1.2% Min/Max Display Resolution: 0.001 dB - 1 dB Min/Max Power: 0.001 uW - 50.119 W Number of channels: 2 The Gigatronics 8542C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. The 8542C has built-in features such as dual sensor input, power sweep calibration and frequency calibration providing an unequalled degree of measurement accuracy up to 40 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8542C - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8542C
RF Power Meter 8542C
The 8542C is a used GPIB Universal RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz - 40 GHz Accuracy or Linnearity: GPIB Interfaces/Other: 1.2% Min/Max Display Resolution: 0.001 dB - 1 dB Min/Max Power: 0.001 uW - 50.119 W Number of channels: 2 The Gigatronics 8542C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. The 8542C has built-in features such as dual sensor input, power sweep calibration and frequency calibration providing an unequalled degree of measurement accuracy up to 40 GHz.

The 8542C is a used GPIB Universal RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 10 MHz - 40 GHz
  • Accuracy or Linnearity: GPIB
  • Interfaces/Other: 1.2%
  • Min/Max Display Resolution: 0.001 dB - 1 dB
  • Min/Max Power: 0.001 uW - 50.119 W
  • Number of channels: 2

The Gigatronics 8542C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. The 8542C has built-in features such as dual sensor input, power sweep calibration and frequency calibration providing an unequalled degree of measurement accuracy up to 40 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8542C
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5967L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -50 to 20 dBm
View Details
STEMlab 125-14 4-Input Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details