Giga-tronics Incorporated RF Power Meter 8542B

Description
The 8542B is a used 40 GHz Dual RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 40 GHz Power Range: -70 to +47 dBm Linearity: ±0.02 dB Input Type: Dual Choose from an extensive line of CW, Peak, Modulation and True RMS sensors Automatically measure average power of TDMA, GSM, and CDMA signals
Datasheet
Description
The 8542B is a used 40 GHz Dual RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 40 GHz Power Range: -70 to +47 dBm Linearity: ±0.02 dB Input Type: Dual Choose from an extensive line of CW, Peak, Modulation and True RMS sensors Automatically measure average power of TDMA, GSM, and CDMA signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8542B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8542B
RF Power Meter 8542B
The 8542B is a used 40 GHz Dual RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 40 GHz Power Range: -70 to +47 dBm Linearity: ±0.02 dB Input Type: Dual Choose from an extensive line of CW, Peak, Modulation and True RMS sensors Automatically measure average power of TDMA, GSM, and CDMA signals

The 8542B is a used 40 GHz Dual RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 100 kHz to 40 GHz
  • Power Range: -70 to +47 dBm
  • Linearity: ±0.02 dB
  • Input Type: Dual
  • Choose from an extensive line of CW, Peak, Modulation and True RMS sensors
  • Automatically measure average power of TDMA, GSM, and CDMA signals
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8542B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors 4 kHz to 9 GHz - LBSF09L - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
STEMlab 125-14 Edu Pack -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details