Giga-tronics Incorporated RF Power Meter 8541C

Description
The 8541C is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz-40 GHz CW, modulated and peak power sensors > 2000 readings/second in the Fast Buffered Mode (GPIB only) 90 dB dynamic range CW sensors +0.5% linearity HP 438A, 437B, and 436 native emulation (GPIB only) EEPROM based CAL FACTOR correction sensors Modulated Average Power (MAP) mode Burst Average Power (BAP) mode Wide modulation bandwidth The Giga-tronics 8541C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. Built-in features such as power sweep calibration and frequency calibration factors provide an unequaled degree of measurement accuracy.
Datasheet
Description
The 8541C is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz-40 GHz CW, modulated and peak power sensors > 2000 readings/second in the Fast Buffered Mode (GPIB only) 90 dB dynamic range CW sensors +0.5% linearity HP 438A, 437B, and 436 native emulation (GPIB only) EEPROM based CAL FACTOR correction sensors Modulated Average Power (MAP) mode Burst Average Power (BAP) mode Wide modulation bandwidth The Giga-tronics 8541C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. Built-in features such as power sweep calibration and frequency calibration factors provide an unequaled degree of measurement accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8541C - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8541C
RF Power Meter 8541C
The 8541C is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz-40 GHz CW, modulated and peak power sensors > 2000 readings/second in the Fast Buffered Mode (GPIB only) 90 dB dynamic range CW sensors +0.5% linearity HP 438A, 437B, and 436 native emulation (GPIB only) EEPROM based CAL FACTOR correction sensors Modulated Average Power (MAP) mode Burst Average Power (BAP) mode Wide modulation bandwidth The Giga-tronics 8541C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. Built-in features such as power sweep calibration and frequency calibration factors provide an unequaled degree of measurement accuracy.

The 8541C is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 10 MHz-40 GHz
  • CW, modulated and peak power sensors
  • > 2000 readings/second in the Fast Buffered Mode (GPIB only)
  • 90 dB dynamic range CW sensors
  • +0.5% linearity
  • HP 438A, 437B, and 436 native emulation (GPIB only)
  • EEPROM based CAL FACTOR correction sensors
  • Modulated Average Power (MAP) mode
  • Burst Average Power (BAP) mode
  • Wide modulation bandwidth

The Giga-tronics 8541C Universal Power Meter combines accuracy, speed, range and measurement capabilities unavailable from any other power meter. Built-in features such as power sweep calibration and frequency calibration factors provide an unequaled degree of measurement accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8541C
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB589A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 2.65E10 Hz
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
STEMlab 125-14 Diagnostic Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details