Giga-tronics Incorporated RF Sensor 80621A

Description
The 80621A is a used 18 GHz 5 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 18 GHz frequency range +37 to -47 dBm dynamic power range Bandwidth up to 1.5 MHz 50 ω input impedance 5 W power max Measures the peak and average power of CDMA signals Can be used with the 8650A Series Universal Power Meters (sold separately) The Gigatronics 80621A offers enhanced performance in measuring complex modulation signals.
Description
The 80621A is a used 18 GHz 5 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 18 GHz frequency range +37 to -47 dBm dynamic power range Bandwidth up to 1.5 MHz 50 ω input impedance 5 W power max Measures the peak and average power of CDMA signals Can be used with the 8650A Series Universal Power Meters (sold separately) The Gigatronics 80621A offers enhanced performance in measuring complex modulation signals.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80621A
The 80621A is a used 18 GHz 5 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 18 GHz frequency range +37 to -47 dBm dynamic power range Bandwidth up to 1.5 MHz 50 ω input impedance 5 W power max Measures the peak and average power of CDMA signals Can be used with the 8650A Series Universal Power Meters (sold separately) The Gigatronics 80621A offers enhanced performance in measuring complex modulation signals.

The 80621A is a used 18 GHz 5 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 10 MHz to 18 GHz frequency range
  • +37 to -47 dBm dynamic power range
  • Bandwidth up to 1.5 MHz
  • 50 Ω input impedance
  • 5 W power max
  • Measures the peak and average power of CDMA signals
  • Can be used with the 8650A Series Universal Power Meters (sold separately)

The Gigatronics 80621A offers enhanced performance in measuring complex modulation signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80621A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 301A - 301A - KRYTAR, Inc.
Specs
Frequency Range 100 to 20000 MHz
Connector Type SMA
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details