Giga-tronics Incorporated RF Sensor 80344A

Description
The 80344A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz to 40 GHz Maximum Power: +23 dBm (200 mW) Max Switched Current: +23 dBm (200 mW) Max Switched Voltage: ±0.13 db, 0 dBm to -30 dBm | ±0.13 dB, ±0.01 dB dB/dB from 0 dBm to +20 dBm Max Switched Power: Type N(m) Insertion Loss: 1.44 in. (3.7cm) Crosstalk: 0.7 lb (0.3 kg) VSWR: 1.37: 12.4-18 GHz/ 1.50: 18-26.5 GHz The Gigatronics 80344A measures CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.
Description
The 80344A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz to 40 GHz Maximum Power: +23 dBm (200 mW) Max Switched Current: +23 dBm (200 mW) Max Switched Voltage: ±0.13 db, 0 dBm to -30 dBm | ±0.13 dB, ±0.01 dB dB/dB from 0 dBm to +20 dBm Max Switched Power: Type N(m) Insertion Loss: 1.44 in. (3.7cm) Crosstalk: 0.7 lb (0.3 kg) VSWR: 1.37: 12.4-18 GHz/ 1.50: 18-26.5 GHz The Gigatronics 80344A measures CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80344A
The 80344A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 50 MHz to 40 GHz Maximum Power: +23 dBm (200 mW) Max Switched Current: +23 dBm (200 mW) Max Switched Voltage: ±0.13 db, 0 dBm to -30 dBm | ±0.13 dB, ±0.01 dB dB/dB from 0 dBm to +20 dBm Max Switched Power: Type N(m) Insertion Loss: 1.44 in. (3.7cm) Crosstalk: 0.7 lb (0.3 kg) VSWR: 1.37: 12.4-18 GHz/ 1.50: 18-26.5 GHz The Gigatronics 80344A measures CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

The 80344A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 50 MHz to 40 GHz
  • Maximum Power: +23 dBm (200 mW)
  • Max Switched Current: +23 dBm (200 mW)
  • Max Switched Voltage: ±0.13 db, 0 dBm to -30 dBm | ±0.13 dB, ±0.01 dB dB/dB from 0 dBm to +20 dBm
  • Max Switched Power: Type N(m)
  • Insertion Loss: 1.44 in. (3.7cm)
  • Crosstalk: 0.7 lb (0.3 kg)
  • VSWR: 1.37: 12.4-18 GHz/ 1.50: 18-26.5 GHz

The Gigatronics 80344A measures CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80344A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Directional Detectors 202050016 - 202050016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details