Giga-tronics Incorporated RF Sensor 80330A

Description
The 80330A is a used 18 GHz 2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz Maximum Power: +33 dBm The Gigatronics 80330A is a True RMS RF Power Sensor with Type K input connector designed to operate from 10 MHz to 18 GHz in the RF power range of -30 dBm to +20 dBm.
Description
The 80330A is a used 18 GHz 2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz Maximum Power: +33 dBm The Gigatronics 80330A is a True RMS RF Power Sensor with Type K input connector designed to operate from 10 MHz to 18 GHz in the RF power range of -30 dBm to +20 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80330A
The 80330A is a used 18 GHz 2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz Maximum Power: +33 dBm The Gigatronics 80330A is a True RMS RF Power Sensor with Type K input connector designed to operate from 10 MHz to 18 GHz in the RF power range of -30 dBm to +20 dBm.

The 80330A is a used 18 GHz 2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • Maximum Power: +33 dBm

The Gigatronics 80330A is a True RMS RF Power Sensor with Type K input connector designed to operate from 10 MHz to 18 GHz in the RF power range of -30 dBm to +20 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80330A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 602S - 602S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMC
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details