Giga-tronics Incorporated RF Sensor 80324A

Description
The 80324A is a used 40 GHz 0.01 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 40 GHz Power Range: -60 dBm to +10 dBm The Gigatronics 80324A CW Power Sensor is designed for use from 10 MHz to 40 GHz, and measures power from -60 dBm to +10 dBm.
Description
The 80324A is a used 40 GHz 0.01 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 40 GHz Power Range: -60 dBm to +10 dBm The Gigatronics 80324A CW Power Sensor is designed for use from 10 MHz to 40 GHz, and measures power from -60 dBm to +10 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80324A
The 80324A is a used 40 GHz 0.01 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 40 GHz Power Range: -60 dBm to +10 dBm The Gigatronics 80324A CW Power Sensor is designed for use from 10 MHz to 40 GHz, and measures power from -60 dBm to +10 dBm.

The 80324A is a used 40 GHz 0.01 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz to 40 GHz
  • Power Range: -60 dBm to +10 dBm

The Gigatronics 80324A CW Power Sensor is designed for use from 10 MHz to 40 GHz, and measures power from -60 dBm to +10 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80324A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Broadband Threshold Detectors KTH0120 - KTH0120 - KRYTAR, Inc.
Specs
Frequency Range 100 to 2000 MHz
View Details