Giga-tronics Incorporated RF Sensor 80304A

Description
The 80304A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 40 GHz +23 dBm (200 mW) The Gigatronics 80304A Power RF Sensor is compatible with the 8540x series and 8650A series of Power Meters.
Description
The 80304A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 40 GHz +23 dBm (200 mW) The Gigatronics 80304A Power RF Sensor is compatible with the 8540x series and 8650A series of Power Meters.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80304A
The 80304A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 40 GHz +23 dBm (200 mW) The Gigatronics 80304A Power RF Sensor is compatible with the 8540x series and 8650A series of Power Meters.

The 80304A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 10 MHz to 40 GHz
  • +23 dBm (200 mW)

The Gigatronics 80304A Power RF Sensor is compatible with the 8540x series and 8650A series of Power Meters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80304A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
Zero Bias Schottky Detectors 203A - 203A - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMA
View Details