Giga-tronics Incorporated RF Sensor 80302A

Description
The 80302A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency/Power Range: 10 MHz to 18 GHz Maximum Power: +23 dBm (200 mW) Connector: APC-7, APC-7 - Female Impedance: 50 Ohms VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18G Measure CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.
Description
The 80302A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency/Power Range: 10 MHz to 18 GHz Maximum Power: +23 dBm (200 mW) Connector: APC-7, APC-7 - Female Impedance: 50 Ohms VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18G Measure CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80302A
The 80302A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency/Power Range: 10 MHz to 18 GHz Maximum Power: +23 dBm (200 mW) Connector: APC-7, APC-7 - Female Impedance: 50 Ohms VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18G Measure CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

The 80302A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency/Power Range: 10 MHz to 18 GHz
  • Maximum Power: +23 dBm (200 mW)
  • Connector: APC-7, APC-7 - Female
  • Impedance: 50 Ohms
  • VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18G

Measure CW power from 10 MHz to 50 GHz at more than 17,500 readings per second over GPIB. Measure up to 90 dB with a single sensor, and select from a variety of high power sensors up to 50 W. These sensor groups work with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80302A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT2018 - KDT2018 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
0.01-12.4GHz Negative SMA Coaxial Detector - ZRD20S-12N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 12400 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details