Giga-tronics Incorporated RF Sensor 80301A

Description
The 80301A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Power Range: -70 dBm to +20 dBm Max Power: Peak: +23 dBm (200 mW) Power Linearity: -70 to -20 dBm: ±0.00 dB; -20 to +20 dBm: ±0.05 dB/10 dB RF connector: Type N(m) 50 ohm VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18 GHz The Gigatronics 80301A Power Sensor lets you measure CW power from 10 MHz to 18 GHz at more than 17,500 readings per second over GPIB. With a frequency range of 10 MHz to 18 GHz, the 80301A measures signal levels from -70 dBm to +20 dBm. The sensor works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.
Description
The 80301A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Power Range: -70 dBm to +20 dBm Max Power: Peak: +23 dBm (200 mW) Power Linearity: -70 to -20 dBm: ±0.00 dB; -20 to +20 dBm: ±0.05 dB/10 dB RF connector: Type N(m) 50 ohm VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18 GHz The Gigatronics 80301A Power Sensor lets you measure CW power from 10 MHz to 18 GHz at more than 17,500 readings per second over GPIB. With a frequency range of 10 MHz to 18 GHz, the 80301A measures signal levels from -70 dBm to +20 dBm. The sensor works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80301A
The 80301A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Power Range: -70 dBm to +20 dBm Max Power: Peak: +23 dBm (200 mW) Power Linearity: -70 to -20 dBm: ±0.00 dB; -20 to +20 dBm: ±0.05 dB/10 dB RF connector: Type N(m) 50 ohm VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18 GHz The Gigatronics 80301A Power Sensor lets you measure CW power from 10 MHz to 18 GHz at more than 17,500 readings per second over GPIB. With a frequency range of 10 MHz to 18 GHz, the 80301A measures signal levels from -70 dBm to +20 dBm. The sensor works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

The 80301A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz - 18 GHz
  • Power Range: -70 dBm to +20 dBm
  • Max Power: Peak: +23 dBm (200 mW)
  • Power Linearity: -70 to -20 dBm: ±0.00 dB; -20 to +20 dBm: ±0.05 dB/10 dB
  • RF connector: Type N(m) 50 ohm
  • VSWR: 1.12: 0.01-2 GHz / 1.22: 2-12.4 GHz / 1.29: 12.4-18 GHz

The Gigatronics 80301A Power Sensor lets you measure CW power from 10 MHz to 18 GHz at more than 17,500 readings per second over GPIB. With a frequency range of 10 MHz to 18 GHz, the 80301A measures signal levels from -70 dBm to +20 dBm. The sensor works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80301A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 2620S - 2620S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details