Giga-tronics Incorporated RF Sensor 16936

Description
The 16936 is a 18.5 GHz rf sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 750 MHz to 18.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -40 dBm to +20 dBm Rise time: <15 ns Input impedance: 50 ohm N (m) connector The Gigatronics 16936 power sensor is designed for use with the 8501, 8501A, 8502, or 8502A power meters. The 16936 provides both pulse and cw measurements.
Description
The 16936 is a 18.5 GHz rf sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 750 MHz to 18.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -40 dBm to +20 dBm Rise time: <15 ns Input impedance: 50 ohm N (m) connector The Gigatronics 16936 power sensor is designed for use with the 8501, 8501A, 8502, or 8502A power meters. The 16936 provides both pulse and cw measurements.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 16936
The 16936 is a 18.5 GHz rf sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 750 MHz to 18.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -40 dBm to +20 dBm Rise time: <15 ns Input impedance: 50 ohm N (m) connector The Gigatronics 16936 power sensor is designed for use with the 8501, 8501A, 8502, or 8502A power meters. The 16936 provides both pulse and cw measurements.

The 16936 is a 18.5 GHz rf sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 750 MHz to 18.5 GHz
  • Peak Measurement range: -20 dBm to +20 dBm
  • CW Measurement range: -40 dBm to +20 dBm
  • Rise time: <15 ns
  • Input impedance: 50 ohm
  • N (m) connector

The Gigatronics 16936 power sensor is designed for use with the 8501, 8501A, 8502, or 8502A power meters. The 16936 provides both pulse and cw measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 16936
Product Name RF Sensor
Frequency Range 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202040016K - 202040016K - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-15GHz Negative SMA Coaxial Detector - ZRD20S-15N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details