GIC Thermodynamics, Inc. Digital Time Switch, Spdt, 1Min, 240V; Product Range Gic 67DDT0

Description
DIGITAL TIME SWITCH, SPDT, 1MIN, 240V; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:1min; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; CurrentRoHS Compliant: Yes
Description
DIGITAL TIME SWITCH, SPDT, 1MIN, 240V; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:1min; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; CurrentRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Time Switch, part number 44AC3527, operates at a supply voltage of 110-240 VAC and features a single changeover relay output. It supports 25 ON/OFF programs and includes weekend exclusion and weekly OFF programming options. The minimum switching time is 1 minute, with a maximum pulse duration of 59 seconds. The device is equipped with a 3-line text LCD display for easy programming and monitoring, and it has a battery reserve of up to 6 years. This time switch is suitable for various applications, including lighting control for street lights, advertising displays, and HVAC systems. It is designed to operate within a temperature range of -10°C to +55°C and can withstand humidity levels of up to 95% (non-condensing). The product is compliant with RoHS standards and features LED indicators for relay status. Engineers considering this product should note its programmable features and robust design, making it a versatile choice for automation tasks.

Datasheet Summary
Powered by GS/AI

The Digital Time Switch, part number 44AC3527, operates at a supply voltage of 110-240 VAC and features a single changeover relay output. It supports 25 ON/OFF programs and includes weekend exclusion and weekly OFF programming options. The minimum switching time is 1 minute, with a maximum pulse duration of 59 seconds. The device is equipped with a 3-line text LCD display for easy programming and monitoring, and it has a battery reserve of up to 6 years. This time switch is suitable for various applications, including lighting control for street lights, advertising displays, and HVAC systems. It is designed to operate within a temperature range of -10°C to +55°C and can withstand humidity levels of up to 95% (non-condensing). The product is compliant with RoHS standards and features LED indicators for relay status. Engineers considering this product should note its programmable features and robust design, making it a versatile choice for automation tasks.

Suppliers

Company
Product
Description
Supplier Links
Digital Time Switch, Spdt, 1Min, 240V; Product Range Gic - 44AC3527 - Newark, An Avnet Company
Chicago, IL, United States
Digital Time Switch, Spdt, 1Min, 240V; Product Range Gic
44AC3527
Digital Time Switch, Spdt, 1Min, 240V; Product Range Gic 44AC3527
DIGITAL TIME SWITCH, SPDT, 1MIN, 240V; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:1min; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; CurrentRoHS Compliant: Yes

DIGITAL TIME SWITCH, SPDT, 1MIN, 240V; Product Range:Crono Series; Timer Functions:Multifunction; Time Min:1min; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3527
Product Name Digital Time Switch, Spdt, 1Min, 240V; Product Range Gic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 822909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details