GIC Thermodynamics, Inc. Asymmetric Timer, Spdt, 100H, 240V; Product Range Gic 1CJDT0

Description
ASYMMETRIC TIMER, SPDT, 100H, 240V; Product Range:Micon 175 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A;RoHS Compliant: Yes
Datasheet
Description
ASYMMETRIC TIMER, SPDT, 100H, 240V; Product Range:Micon 175 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asymmetric Timer, Spdt, 100H, 240V; Product Range Gic - 44AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Asymmetric Timer, Spdt, 100H, 240V; Product Range Gic
44AC3422
Asymmetric Timer, Spdt, 100H, 240V; Product Range Gic 44AC3422
ASYMMETRIC TIMER, SPDT, 100H, 240V; Product Range:Micon 175 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A;RoHS Compliant: Yes

ASYMMETRIC TIMER, SPDT, 100H, 240V; Product Range:Micon 175 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3422
Product Name Asymmetric Timer, Spdt, 100H, 240V; Product Range Gic
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Clocks - 1906883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details