Geyer Electronic America, Inc. Crystals 12.87159

Description
CRYSTAL 32.7680kHz 12.5pF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.7680kHz 12.5pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.87159CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680kHz 12.5pF SMD

CRYSTAL 32.7680kHz 12.5pF SMD

Buy Now Datasheet
Crystals - 4983-12.87159TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.87159DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680kHz 12.5pF SMD

CRYSTAL 32.7680kHz 12.5pF SMD

Buy Now Datasheet
Crystals 12.87159
CRYSTAL 32.7680kHz 12.5pF SMD

CRYSTAL 32.7680kHz 12.5pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.87159CT-ND 12.87159
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability -0.0350 ppm -0.0350 ppm
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details