Geyer Electronic America, Inc. Crystals 12.60524

Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet
Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.60524CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60524TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60524DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.60524CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-110-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details