SCT - Scientific Cutting Tools, Inc. Thread Mill, 15° Helical Flute - UN

Description
The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.
Datasheet
Description
The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thread Mill, 15° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
Simi Valley, CA, USA
Thread Mill, 15° Helical Flute - UN
Thread Mill, 15° Helical Flute - UN
The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.

The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.

Supplier's Site Datasheet

Technical Specifications

  SCT - Scientific Cutting Tools, Inc.
Product Category Milling Cutters
Product Name Thread Mill, 15° Helical Flute - UN
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
Cutter 0.079 to 0.620 inch (2.0 to 15.7 mm)
Shank 0.250 to 0.625 inch (6.3 to 15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
ALUMA-FLO 3 Flute - NC43090 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 490-1/2 - 490-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details