PIC Wire & Cable 50 Ohm SMA Inline Straight Jack (Gold Plated) 190525A-G

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190525A-G is a 50 Ohm SMA in-line straight jack designed for use with PIC Cable S65161-A, featuring a stainless steel body, beryllium copper center contact, and brass ferrule, all with gold finish. It operates from 0 to 12 GHz with a voltage rating of 335 VRMS, an insulation resistance of at least 5000 Megohms, and complies with MIL-STD-348 and MIL-PRF-39012 standards. The connector weighs 0.51 ounces (14.4 grams) and includes weatherseals. Terminal crimping requires the M22520/5-01 tool with specified MIL-spec dies. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 190525A-G is a 50 Ohm SMA in-line straight jack designed for use with PIC Cable S65161-A, featuring a stainless steel body, beryllium copper center contact, and brass ferrule, all with gold finish. It operates from 0 to 12 GHz with a voltage rating of 335 VRMS, an insulation resistance of at least 5000 Megohms, and complies with MIL-STD-348 and MIL-PRF-39012 standards. The connector weighs 0.51 ounces (14.4 grams) and includes weatherseals. Terminal crimping requires the M22520/5-01 tool with specified MIL-spec dies. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm SMA Inline Straight Jack (Gold Plated)
190525A-G
50 Ohm SMA Inline Straight Jack (Gold Plated) 190525A-G
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190525A-G
Product Name 50 Ohm SMA Inline Straight Jack (Gold Plated)
Connector Type SMA
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 325 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Straight
Termination Crimp
View Details