Check valve type 562 PVC-U with solvent cement sockets for Inch BS, designed for horizontal or vertical installation, featuring a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone. It is rated for 16 bar PN, has a kv-value of 190 l/min, and weighs 0.120 kg with an EPDM seat. Installation length L is 92 mm, with Z-length and end connectors matching ball valve type 546. Compact design ensures vibration-free operation at high flow velocities.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562061 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |