PVC-U threaded reducer with male threads on both ends, rated for 16 bar pressure, designed for transitions from 1/2 inch to 1 inch nominal pipe sizes. The part has a total length of 28 mm, a length of 15.0 mm between threads, a wall thickness of 19.1 mm at the 1-inch end, and a weight of 0.250 kg.
Reducer PVC-U Threaded G/G
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0RIF32B |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |