Reducing bush PVC-U threaded G/G for transitioning from 1 inch to 1 1/4 inch threads, rated for 16 bar pressure, with a length of 46 mm, overall length L1 of 21.4 mm, L2 of 19.1 mm, and thread engagement Z of 16.3 mm, weighing 0.031 kg.
Reducing bush PVC-U threaded G/G
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0RCF40D |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |