TP Threaded hose adaptor R PVC-U for 1 inch hose, with a pressure rating of 16 bar, overall length of 36 mm, height of 77.1 mm, inlet diameter of 30 mm, and outlet diameter of 32 mm. Weight is 0.350 kg.
TP Threaded hose adaptor R PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0PGF320 |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |