TP Adaptor socket Rp PVC-U for pipe diameters of 25 mm and 32 mm, with a rated pressure of 16 bar, part number RV0MFP32C, in a polyvinyl chloride material, weighing 0.027 kg, with lengths L1=19 mm, L3=16.3 mm, Z=13 mm, L2=22 mm, and E=34 mm.
TP Adaptor socket Rp PVC-U 3 diameters
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MFP32C |
| Product Name | TP - Fittings |
| Connection Type | Mechanical |