RV0MAT20B is a TP plain socket fitting for Inch BS/metric applications, with a bore diameter of 20 mm (1/2 inch) and a maximum pressure rating of 16 bar. It has a weight of 0.014 kg, a length of 26 mm, and socket dimensions H1 = 17 mm and H2 = 16 mm. The fitting features a 3 mm chamfer and an E dimension of 26 mm.
TP Plain socket Inch BS/metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAT20B |
| Product Name | TP - Fittings |
| Connection Type | Cementing |