TP Double socket PVC-U Inch BS fitting for 2-inch pipe, with a nominal pressure rating of 70 bar, overall length of 75 mm, and weight of 0.171 kg. The fitting has a socket depth of 3 mm and is made of PVC-U.
TP Double socket PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAL630 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |