TP Plain/threaded elbow 90° PVC-U Inch BS fitting in size 1 1\/4 inch with a nominal pressure rating of 16 bar, featuring a length L1 of 27 mm, L2 of 21 mm, and a weight of 0.080 kg. The fitting uses an inch-based thread specification and is designed for standard PVC-U piping systems.
TP Plain/threaded elbow 90° PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0GOR40E |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Cementing |