TP Fixed flange PVC-U Inch BS fitting for 3-inch nominal bore, rated for 10 bar maximum pressure, with a length of 51 mm, flange outer diameter of 200 mm, and weight of 0.673 kg. The fitting has a wall thickness of 4 mm and is designed for use at medium or ambient temperatures up to 45°C.
TP Fixed flange PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FFL900 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |