TP Threaded fixed flange Rp PVC-U fitting for 1.5 inch (40 mm) pipe with a pressure rating of 10 bar, maximum medium or ambient temperature of 45°C, weighing 0.281 kg, and overall length of 21.4 mm.
TP Threaded fixed flange Rp PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FFF500 |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |