RV0FCI630 is a TP blind flange in PVC-U metric, designed for use with 63 mm nominal diameter PVC pipes at a maximum pressure of 10 bar and ambient or medium temperature up to 45°C. It has a bolt hole pattern with a flange diameter of 165 mm, an outer diameter of 125 mm, a thickness of 18 mm, and weighs 0.348 kg.
TP Blind flange PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FCI630 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |