TP Blind flange PVC-U metric for DN 50 pipe with PN10 pressure rating, bolt hole pattern S=18 mm and I=16 mm, designed for use at maximum medium or ambient temperatures of 45°C. The part weighs 0.257 kg and has a face-to-face dimension E=150 mm.
TP Blind flange PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FCI500 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |