GF Piping Systems Pneumatically Actuated Valves (plastic)

Description
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications. 3-Way Ball Valves: The type 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, Polypropylene, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. The unique double eccentric design means the disc is not in contact with the seal in the open position. The result is less wear and operating torques that are half that of our previous model. Better chemical compatibility is achieved because the inner body is the same material as the pipe. The unique Q ring design insures a superior seal with virtually any type of flange without the need for additional gaskets. Additionally, the electro-pneumatic positioner, stroke limiter, and feed back switches give flexibility for integration into a wide variety of applications. Diaphragm Valves: The new Pneumatic Diaphragm Valves of GF Piping Systems represent a revolution in terms of safety, efficiency and simplicity. Like the hand valves, the new DIASTAR also has a central union nut. This connection is non-corrosive, is temperature stable, and has a high pressure rating up to 240 PSI (for water use only).
Description
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications. 3-Way Ball Valves: The type 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, Polypropylene, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. The unique double eccentric design means the disc is not in contact with the seal in the open position. The result is less wear and operating torques that are half that of our previous model. Better chemical compatibility is achieved because the inner body is the same material as the pipe. The unique Q ring design insures a superior seal with virtually any type of flange without the need for additional gaskets. Additionally, the electro-pneumatic positioner, stroke limiter, and feed back switches give flexibility for integration into a wide variety of applications. Diaphragm Valves: The new Pneumatic Diaphragm Valves of GF Piping Systems represent a revolution in terms of safety, efficiency and simplicity. Like the hand valves, the new DIASTAR also has a central union nut. This connection is non-corrosive, is temperature stable, and has a high pressure rating up to 240 PSI (for water use only).

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated Valves  (plastic) -  - GF Piping Systems
Irvine, CA, United States
Pneumatically Actuated Valves (plastic)
Pneumatically Actuated Valves (plastic)
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications. 3-Way Ball Valves: The type 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, Polypropylene, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. The unique double eccentric design means the disc is not in contact with the seal in the open position. The result is less wear and operating torques that are half that of our previous model. Better chemical compatibility is achieved because the inner body is the same material as the pipe. The unique Q ring design insures a superior seal with virtually any type of flange without the need for additional gaskets. Additionally, the electro-pneumatic positioner, stroke limiter, and feed back switches give flexibility for integration into a wide variety of applications. Diaphragm Valves: The new Pneumatic Diaphragm Valves of GF Piping Systems represent a revolution in terms of safety, efficiency and simplicity. Like the hand valves, the new DIASTAR also has a central union nut. This connection is non-corrosive, is temperature stable, and has a high pressure rating up to 240 PSI (for water use only).

Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications.

3-Way Ball Valves: The type 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, Polypropylene, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water.

Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. The unique double eccentric design means the disc is not in contact with the seal in the open position. The result is less wear and operating torques that are half that of our previous model. Better chemical compatibility is achieved because the inner body is the same material as the pipe. The unique Q ring design insures a superior seal with virtually any type of flange without the need for additional gaskets. Additionally, the electro-pneumatic positioner, stroke limiter, and feed back switches give flexibility for integration into a wide variety of applications.

Diaphragm Valves: The new Pneumatic Diaphragm Valves of GF Piping Systems represent a revolution in terms of safety, efficiency and simplicity. Like the hand valves, the new DIASTAR also has a central union nut. This connection is non-corrosive, is temperature stable, and has a high pressure rating up to 240 PSI (for water use only).

Supplier's Site

Technical Specifications

  GF Piping Systems
Product Category Industrial Valves
Product Name Pneumatically Actuated Valves (plastic)
Valve Type Ball; Butterfly
Primary Material PVC; CPVC; PP; PVDF; ABS
Valve Size 0.38 to 12.00 inch (9.52 to 304.80 mm)
Maximum Pressure 150.00 to 232.00 psi (106 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

LHD Series 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 45.00 psi (31.67 m H2O)
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
Solenoid Valves - 5000010232-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details