Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes P1315603355

Description
ecoFIT Pipe PE100 Black SDR13.6 PN12.5
Request a Quote
Description
ecoFIT Pipe PE100 Black SDR13.6 PN12.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT Pipe PE100 Black SDR13.6 PN12.5 is a polyethylene pipe for water distribution, with a nominal diameter of 355 mm, a standard dimension ratio of 13.6, and a pressure rating of 12.5 bar at 20°C. It has a wall thickness of 26.1 mm and weighs 164.62 kg per 6-meter length. The pipe complies with ISO 4427:2019, EN 12201:2013, AS/NZS 4130:2018, and SNI 4829.2:2015. Lengths are available as 6 m, 5.8 m, 11.8 m, or 12 m based on the model code. Pressures must be derated for higher temperatures.

Datasheet Summary
Powered by GS/AI

ecoFIT Pipe PE100 Black SDR13.6 PN12.5 is a polyethylene pipe for water distribution, with a nominal diameter of 355 mm, a standard dimension ratio of 13.6, and a pressure rating of 12.5 bar at 20°C. It has a wall thickness of 26.1 mm and weighs 164.62 kg per 6-meter length. The pipe complies with ISO 4427:2019, EN 12201:2013, AS/NZS 4130:2018, and SNI 4829.2:2015. Lengths are available as 6 m, 5.8 m, 11.8 m, or 12 m based on the model code. Pressures must be derated for higher temperatures.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - P1315603355 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
P1315603355
Pipes - Plastic-Pipes P1315603355
ecoFIT Pipe PE100 Black SDR13.6 PN12.5

ecoFIT Pipe PE100 Black SDR13.6 PN12.5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number P1315603355
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316500004 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161017092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 4374989 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1299 inch (3.3 mm)
View Details
Plastic Pipes - 4374923 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0748 inch (1.9 mm)
View Details