Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PIPE
GEORG FISCHER PIPING SYSTEMS LTD
20014B170 -- PLASTIC PIPES
Georg Fischer Piping Systems Ltd
Plastic Pipes
20014B170
Description
BS5391 classE ABS pipe(x9),1inx2m L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
BS5391 classE ABS pipe(x9),1inx2m L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipes
4374989
Plastic Pipes
4374989
BS5391 classE ABS pipe(x9),1inx2m L
BS5391 classE ABS pipe(x9),1inx2m L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Pipe
Product Number
4374989
Product Name
Plastic Pipes
Material
Plastic; Abs
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Pipe Butt
5901025
Specs
Material
N/A PVDF
Diameter
2½"; 2-1/2 in
Length
16.4 ft (49.99 dm)
View Details
Victrex PLC
PEEK Pipe
VICTREX
Specs
Application
Chemical; Hot Water; Aerospace Piping Systems
Features
Flexible
Material
Plastic; PEEK
View Details
Petersen Products Co.
Launch Cylinder, 16" X 150 Lb Flange X 96" Long
939-1160-96
Specs
Features
Flanged
Material
Steel
Diameter
16"
View Details
Kaeser Compressors, Inc.
Compressed Air Piping
SmartPipe+
Specs
Application
Compressed Air
Material
Aluminum
Diameter
3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details