ecoFIT Pipe PE100 Black SDR21 PN8 is a polyethylene pipe designed for water distribution, with a nominal pressure rating of 8 bar at 20°C and a standard dimension ratio of 21. The part number P1313603800 corresponds to a pipe with a diameter of 800 mm, a wall thickness of 38.1 mm, and a length of 6 m, weighing 556.92 kg. It complies with ISO 4427:2019, EN 12201:2013, AS/NZS 4130:2018, and SNI 4829.2:2015. Derating is required for operating temperatures above 20°C.
ecoFIT Pipe PE100 Black SDR21 PN8
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | P1313603800 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PE |