Reduction Coupling, non restraint, for pipe sizes DN40 to DN2200, with body and clamping rings in steel (ST 37-2), bolts and nuts in stainless steel A2 (AISI 304), epoxy powder coating per GSK standards and EN 14901, and NBR or EPDM gaskets. Compatible with working pressures of up to 10 bar for water, 16 bar for water, or 25 bar for water, and 4 bar for gas. All models have a fixed length of 300 mm and allow a maximum angular deflection of 4° per socket at installation.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN650RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |