Reduction coupling for non-restraint applications, with body and clamping rings in steel (ST 37-2), bolts and nuts in stainless steel A2 (AISI 304), RESICOAT® epoxy powder coating per GSK standards and EN 14901, and NBR or EPDM gaskets. Designed for pipe sizes from DN40 to DN2200, the DN250RC-N model has a nominal length of 300 mm and supports working pressures of up to 25 bar for water and 4 bar for gas. Angular deflection capability is up to 4° per socket at installation.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN250RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |