Reduction Coupling, non restraint, with body and clamping rings in steel (ST 37-2), bolts and nuts in stainless steel A2 (AISI 304), RESICOAT® epoxy powder coating, and NBR or EPDM gaskets, designed for pipe connections with working pressures up to 10 bar for water, 16 bar for water, or 25 bar for water, and 4 bar for gas; angular deflection up to 4° per socket at installation; nominal sizes from DN40 to DN2200, with a standardized length of 300 mm for all sizes including DN1800RC-N.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN1800RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |