Reduction coupling, non-restraint, for use with plastic pipes, featuring a steel body and clamping rings (ST 37-2), stainless steel A2 bolts and nuts, and RESICOAT™ epoxy powder coating conforming to GSK standards and EN 14901. Designed for nominal diameters from DN40 to DN2200, with a standardized length of 300 mm for all sizes, including DN1700. Supports working pressures up to 10 bar for water and 4 bar for gas, with an angular deflection capability of up to 4° per socket at installation. Gaskets are available in NBR or EPDM. Use of an insert stiffener is recommended or mandatory for plastic pipes.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN1700RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |